Conn Wire to Board HDR 3 POS 3.96mm Solder RA Side Entry Thru-Hole KK Bag Product overview: 26605030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-26605030 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 762027-26605030
Series: KK 41792
Packaging: Bulk
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60μin (1.52μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60μin (1.52μm)
Family Name: 41792
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.156" (3.96mm)
Insulation Height: 0.394" (10.00mm)
Contact Shape: Square
Contact Length - Mating: 0.450" (11.43mm)
Introduction Date: January 01, 2000
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 316-26605030 | 762027-26605030 |
| Product Name | Electronic Connector | Rectangular Connectors - 26605030 |
| Connector Type | Automotive Connector; Rectangular Connectors, Heavy Duty |