Molex Electronic Connector 26604030

Description
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Top Entry Thru-Hole KK® Bag Product overview: 26604030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26604030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Top Entry Thru-Hole KK® Bag Product overview: 26604030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26604030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-26604030
Electronic Connector 340-26604030
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Top Entry Thru-Hole KK® Bag Product overview: 26604030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26604030 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 3 POS 3.96mm Solder ST Top Entry Thru-Hole KK® Bag Product overview: 26604030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-26604030 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 0026604030 - 850085-0026604030 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0026604030
850085-0026604030
Rectangular Connectors - 0026604030 850085-0026604030
Manufacturer: Molex, LLC Win Source Part Number: 850085-0026604030 Series: KK396, 41791 Features: Connector Header position Package: Bulk Family Name: 002660 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 7200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0026-60-4030, 0026-60-4030-P, 026604030, 026604030-P, 26-60-4030, 26-60-4030-P, 26604030, 26604030-P, 41791-0003, WM4621, WM4621-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 850085-0026604030
Series: KK396, 41791
Features: Connector Header position
Package: Bulk
Family Name: 002660
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 7200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0026-60-4030, 0026-60-4030-P, 026604030, 026604030-P, 26-60-4030, 26-60-4030-P, 26604030, 26604030-P, 41791-0003, WM4621, WM4621-NDR

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
26604030
Connectors >> Wire To Board / Wire To Wire Connector 26604030
1x3P 3P 1 3.96mm 3 Straight Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 3.96mm 3 Straight Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-26604030 850085-0026604030 26604030
Product Name Electronic Connector Rectangular Connectors - 0026604030 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
12 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details