Molex Circular Connectors - Circular Connectors - Housings - 26481171 26481171

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158203-26481171 Packaging: Bulk Number of Positions: 17 Pitch: 3.96 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 11.43 mm Contact Material: Brass Current Rating: 7 A Number of Contacts: 17 Gender: Male Length: 67.31 mm Housing Material: Polyester Number of Circuits: 16 Orientation: Right Angle, Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: PR Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 7.62 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Voltage Rating (AC): 250 V Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158203-26481171 Packaging: Bulk Number of Positions: 17 Pitch: 3.96 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 11.43 mm Contact Material: Brass Current Rating: 7 A Number of Contacts: 17 Gender: Male Length: 67.31 mm Housing Material: Polyester Number of Circuits: 16 Orientation: Right Angle, Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: PR Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 7.62 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Voltage Rating (AC): 250 V Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 26481171 - 1158203-26481171 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 26481171
1158203-26481171
Circular Connectors - Circular Connectors - Housings - 26481171 1158203-26481171
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158203-26481171 Packaging: Bulk Number of Positions: 17 Pitch: 3.96 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 11.43 mm Contact Material: Brass Current Rating: 7 A Number of Contacts: 17 Gender: Male Length: 67.31 mm Housing Material: Polyester Number of Circuits: 16 Orientation: Right Angle, Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: PR Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 7.62 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Voltage Rating (AC): 250 V Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158203-26481171
Packaging: Bulk
Number of Positions: 17
Pitch: 3.96 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 11.43 mm
Contact Material: Brass
Current Rating: 7 A
Number of Contacts: 17
Gender: Male
Length: 67.31 mm
Housing Material: Polyester
Number of Circuits: 16
Orientation: Right Angle, Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: PR
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 7.62 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Voltage Rating (AC): 250 V
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1158203-26481171
Product Name Circular Connectors - Circular Connectors - Housings - 26481171
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details