Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 26481031

Description
Manufacturer: Molex Win Source Part Number: 1332399-0026481031 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 10 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.172" (4.37mm) Overall Contact Length: 0.750" (19.05mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Contact Length - Mating: 0.450" (11.43mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM50007-03,002648103 1-P,26-48-1031-P,264 81031-P,WM50007-1031 ,26481031,0026-48-10 31-P,WM50007-1031-ND ,WM4401-ND,0026-48-1 031,WM4401,26-48-103 1 Base Product Number: 002648 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332399-0026481031 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 10 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.172" (4.37mm) Overall Contact Length: 0.750" (19.05mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Contact Length - Mating: 0.450" (11.43mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM50007-03,002648103 1-P,26-48-1031-P,264 81031-P,WM50007-1031 ,26481031,0026-48-10 31-P,WM50007-1031-ND ,WM4401-ND,0026-48-1 031,WM4401,26-48-103 1 Base Product Number: 002648 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332399-0026481031 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332399-0026481031
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332399-0026481031
Manufacturer: Molex Win Source Part Number: 1332399-0026481031 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 10 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.172" (4.37mm) Overall Contact Length: 0.750" (19.05mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Contact Length - Mating: 0.450" (11.43mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM50007-03,002648103 1-P,26-48-1031-P,264 81031-P,WM50007-1031 ,26481031,0026-48-10 31-P,WM50007-1031-ND ,WM4401-ND,0026-48-1 031,WM4401,26-48-103 1 Base Product Number: 002648 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332399-0026481031
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 3
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 10
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.172" (4.37mm)
Overall Contact Length: 0.750" (19.05mm)
Insulation Height: 0.128" (3.25mm)
Contact Shape: Square
Contact Length - Mating: 0.450" (11.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: WM50007-03,0026481031-P,26-48-1031-P,26481031-P,WM50007-1031,26481031,0026-48-1031-P,WM50007-1031-ND,WM4401-ND,0026-48-1031,WM4401,26-48-1031
Base Product Number: 002648
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332399-0026481031
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
D-Sub Standard Board Mount - D15S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - G125-MV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details