Molex Connectors 26-64-5020

Description
KK 156 HDR FRLK RTAN PEG 02 C T TIN
Request a Quote Datasheet
Description
KK 156 HDR FRLK RTAN PEG 02 C T TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 26-64-5020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
26-64-5020
Connectors 26-64-5020
KK 156 HDR FRLK RTAN PEG 02 C T TIN

KK 156 HDR FRLK RTAN PEG 02 C T TIN

Buy Now
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex - 01AH8281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
01AH8281
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 01AH8281
CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 42492 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 42492 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26-64-5020 01AH8281
Product Name Connectors Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data