Molex Wire-Board Connector Header 8Pos, 3.96Mm; Connector Type Molex 26-64-4080

Description
WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Connector Type:Wire to Board; Series:KK; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Connector Type:Wire to Board; Series:KK; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 8Pos, 3.96Mm; Connector Type Molex - 25M2032 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8Pos, 3.96Mm; Connector Type Molex
25M2032
Wire-Board Connector Header 8Pos, 3.96Mm; Connector Type Molex 25M2032
WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Connector Type:Wire to Board; Series:KK; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8POS, 3.96MM; Connector Type:Wire to Board; Series:KK; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M2032
Product Name Wire-Board Connector Header 8Pos, 3.96Mm; Connector Type Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details