Molex Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 26-64-4060

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex - 54AH8001 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex
54AH8001
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 54AH8001
WTB CONN, HEADER, 6POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:KK 42491 Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:KK 42491 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,6 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex - 91M8525 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex
91M8525
Header Connector,pcb Mount,recept,6 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex 91M8525
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.156 Pitch,PC TAIL Terminal,LATCH

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.156 Pitch,PC TAIL Terminal,LATCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26-64-4060 54AH8001 91M8525
Product Name Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex Header Connector,pcb Mount,recept,6 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 147072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details