Molex Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex 26-61-4150

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex - 56H6136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex
56H6136
Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex 56H6136
CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41791 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41791 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26-61-4150 56H6136
Product Name Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products