The Header Connector is a PCB mount receptacle featuring 8 contacts with a pin pitch of 0.156 inches. It is designed for through-hole termination and has a vertical orientation. The connector is constructed with a brass metal material and is plated with gold for the mating area and matte tin for the termination. It supports a maximum current of 7.0A per contact and a maximum voltage of 250V. The connector is rated for up to 50 mating cycles and is compliant with RoHS standards. It is packaged in bags and is suitable for applications involving power and wire-to-board connections. The connector is part of the KK® Interconnect System by Molex and is compatible with various KK crimp housings.
Connector
Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.156 Pitch,PC TAIL Terminal,LATCH
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6703095 | 26-61-4080 | 85C2310 |
| Product Name | PCB Headers | Header Connector,pcb Mount,recept,8 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex | |
| Connector Type | Wire to Board Connector |