Molex Wtb Conn, Header, 10Pos, 1Row, 3.96Mm; Pitch Spacing Molex 26-60-5100

Description
WTB CONN, HEADER, 10POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:10Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Description
WTB CONN, HEADER, 10POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:10Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 10Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 01AH8274 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 1Row, 3.96Mm; Pitch Spacing Molex
01AH8274
Wtb Conn, Header, 10Pos, 1Row, 3.96Mm; Pitch Spacing Molex 01AH8274
WTB CONN, HEADER, 10POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:10Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:10Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AH8274
Product Name Wtb Conn, Header, 10Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-FS10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details