Molex Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 26-60-5080

Description
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 60AC4285 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex
60AC4285
Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 60AC4285
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Header; Product Range:KK 396 41792 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4285
Product Name Connector, Header, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-96450F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details