Molex PCB Headers 26-60-4130

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6795717P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6795717P
PCB Headers 6795717P
Molex 26-60-4130 Pin Header

Molex 26-60-4130 Pin Header

Supplier's Site
PCB Headers - 6795717 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6795717
PCB Headers 6795717
Molex 26-60-4130 Pin Header

Molex 26-60-4130 Pin Header

Supplier's Site
Connector, Header, 13Pos, 1Row, 3.96Mm; Connector Systems Molex - 01AH0903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13Pos, 1Row, 3.96Mm; Connector Systems Molex
01AH0903
Connector, Header, 13Pos, 1Row, 3.96Mm; Connector Systems Molex 01AH0903
CONNECTOR, HEADER, 13POS, 1ROW, 3.96MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41791 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 13POS, 1ROW, 3.96MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41791 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,13 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex - 37B1898 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,13 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex
37B1898
Header Connector,pcb Mount,recept,13 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex 37B1898
Header Connector,PCB Mount,RECEPT,13 Contacts,PIN,0.156 Pitch,PC TAIL Terminal,LATCH

Header Connector,PCB Mount,RECEPT,13 Contacts,PIN,0.156 Pitch,PC TAIL Terminal,LATCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26-60-4130 6795717P 6795717 01AH0903 37B1898
Product Name PCB Headers PCB Headers Connector, Header, 13Pos, 1Row, 3.96Mm; Connector Systems Molex Header Connector,pcb Mount,recept,13 Contacts,pin,0.156 Pitch,pc Tail Terminal,latch Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details