Molex Connector, Header, 7Pos, 1Row, 3.96Mm; Pitch Spacing Molex 26-60-4070

Description
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:7Contacts; Gender:Header; Product Range:KK 396 41791 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:7Contacts; Gender:Header; Product Range:KK 396 41791 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 07AH5070 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 3.96Mm; Pitch Spacing Molex
07AH5070
Connector, Header, 7Pos, 1Row, 3.96Mm; Pitch Spacing Molex 07AH5070
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:7Contacts; Gender:Header; Product Range:KK 396 41791 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:7Contacts; Gender:Header; Product Range:KK 396 41791 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5070
Product Name Connector, Header, 7Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details