Molex Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 26-60-4043

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex - 01AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex
01AH0901
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 01AH0901
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41791 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41791 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26-60-4043 01AH0901
Product Name Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Bergstak ® - 10069524-182402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 1621287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details