Molex Connector, Header, 14Pos, 1Row, 3.96Mm; Connector Systems Molex 26-60-3140

Description
CONNECTOR, HEADER, 14POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41772 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41772 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 1Row, 3.96Mm; Connector Systems Molex - 25M2024 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 1Row, 3.96Mm; Connector Systems Molex
25M2024
Connector, Header, 14Pos, 1Row, 3.96Mm; Connector Systems Molex 25M2024
CONNECTOR, HEADER, 14POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41772 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41772 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 25M2024
Product Name Connector, Header, 14Pos, 1Row, 3.96Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410271-9 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-314-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details