Molex Connectors Power 26-48-2245

Description
KK 156 HDR ASSY FRLK BKWY 24 C
Request a Quote Datasheet
Description
KK 156 HDR ASSY FRLK BKWY 24 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 26-48-2245 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
26-48-2245
Connectors Power 26-48-2245
KK 156 HDR ASSY FRLK BKWY 24 C

KK 156 HDR ASSY FRLK BKWY 24 C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex - 01AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex
01AH0899
Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex 01AH0899
CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41671 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26-48-2245 26-48-2245 01AH0899
Product Name Connectors Power Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-08-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details