Molex Connectors Power 26-48-2242

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 26-48-2242 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
26-48-2242
Connectors Power 26-48-2242
KK 156 HDR ASSY RTAN BKWY 24 KT 20 GOLD

KK 156 HDR ASSY RTAN BKWY 24 KT 20 GOLD

Buy Now
Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex - 25M2016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex
25M2016
Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex 25M2016
CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41662 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41662 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26-48-2242 26-48-2242 25M2016
Product Name Connectors Power Connector, Header, 24Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers