Molex Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex 26-48-2155

Description
CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41671 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41671 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex - 56H5335 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex
56H5335
Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex 56H5335
CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41671 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:KK 396 41671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H5335
Product Name Connector, Header, 15Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Headers, Male Pins - A28523-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers