Molex Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex 26-48-2125

Description
CONNECTOR, HEADER, 12POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41671 Series; Connector Shroud:- RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41671 Series; Connector Shroud:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex - 56H5317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex
56H5317
Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex 56H5317
CONNECTOR, HEADER, 12POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41671 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41671 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H5317
Product Name Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details