CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Signal; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41661 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 56H5262 |
| Product Name | Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex |