Molex Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 26-48-2026

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex - 01AH0894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
01AH0894
Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex 01AH0894
CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41672 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 396 41672 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26-48-2026 01AH0894
Product Name Connector, Header, 2Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6475-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details