Molex Wire-Board Conn, Header, 16Pos, 3.96Mm; Connector Systems Molex 26-48-1165

Description
WIRE-BOARD CONN, HEADER, 16POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41671 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 16POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41671 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 16Pos, 3.96Mm; Connector Systems Molex - 91C3912 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 16Pos, 3.96Mm; Connector Systems Molex
91C3912
Wire-Board Conn, Header, 16Pos, 3.96Mm; Connector Systems Molex 91C3912
WIRE-BOARD CONN, HEADER, 16POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41671 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 16POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 91C3912
Product Name Wire-Board Conn, Header, 16Pos, 3.96Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 277 Volt 7-30P/7-50P - S073050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details