Molex Wire-Board Conn, Header, 12Pos, 3.96Mm; Connector Systems Molex 26-48-1124

Description
WIRE-BOARD CONN, HEADER, 12POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41682 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONN, HEADER, 12POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41682 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 12Pos, 3.96Mm; Connector Systems Molex - 72J7294 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 12Pos, 3.96Mm; Connector Systems Molex
72J7294
Wire-Board Conn, Header, 12Pos, 3.96Mm; Connector Systems Molex 72J7294
WIRE-BOARD CONN, HEADER, 12POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41682 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 12POS, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:KK 41682 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72J7294
Product Name Wire-Board Conn, Header, 12Pos, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers