Molex Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex 26-48-1076

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex - 56H5135 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex
56H5135
Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex 56H5135
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,7 Contacts,pin,0.156 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Molex - 91M7733 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,7 Contacts,pin,0.156 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Molex
91M7733
Header Connector,pcb Mount,recept,7 Contacts,pin,0.156 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Molex 91M7733
Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.156 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.156 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26-48-1076 56H5135 91M7733
Product Name Connector, Header, 7Pos, 1Row, 3.96Mm; Connector Systems Molex Header Connector,pcb Mount,recept,7 Contacts,pin,0.156 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details