Molex Connector, Header, 7Pos, 3.96Mm; Connector Systems Molex 26-48-1071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 7Pos, 3.96Mm; Connector Systems Molex - 01AH8268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 3.96Mm; Connector Systems Molex
01AH8268
Connector, Header, 7Pos, 3.96Mm; Connector Systems Molex 01AH8268
CONNECTOR, HEADER, 7POS, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41661 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41661 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26-48-1071 01AH8268
Product Name Connector, Header, 7Pos, 3.96Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7909F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details