Molex Wire-Board Connector Header 5Pos, 3.96Mm; Connector Systems Molex 26-48-1056

Description
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 5Pos, 3.96Mm; Connector Systems Molex - 56H5123 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5Pos, 3.96Mm; Connector Systems Molex
56H5123
Wire-Board Connector Header 5Pos, 3.96Mm; Connector Systems Molex 56H5123
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H5123
Product Name Wire-Board Connector Header 5Pos, 3.96Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
NEMA L5-20R Locking Device - Q-614 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details