Molex Wtb Housing, Rcpt, 13Pos, 1Row, 3.96Mm; Product Range Molex 26-03-4131

Description
WTB HOUSING, RCPT, 13POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 13POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 13Pos, 1Row, 3.96Mm; Product Range Molex - 01AH8265 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 13Pos, 1Row, 3.96Mm; Product Range Molex
01AH8265
Wtb Housing, Rcpt, 13Pos, 1Row, 3.96Mm; Product Range Molex 01AH8265
WTB HOUSING, RCPT, 13POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 13POS, 1ROW, 3.96MM; Product Range:KK 396 6442; Gender:Receptacle; No. of Positions:13Positions; Pitch Spacing:3.96mm; For Use With:6838, 7258,797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8265
Product Name Wtb Housing, Rcpt, 13Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details