Molex Connector, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex 26-01-3114

Description
CONNECTOR, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH0875 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH0875
Connector, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH0875
CONNECTOR, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH0875
Product Name Connector, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
NEMA L6-15 Duplex Receptacle - 88030640 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-15
View Details
20 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details