Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
25W04MB -- L1-15R WT MOTOR BASE CONN MOLEX
Molex
L1-15R Wt Motor Base Conn Molex
25W04MB
Description
Connector
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Connector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
25W04MB
25W04MB
Connector
Connector
Buy Now
Newark, An Avnet Company
Chicago, IL, United States
L1-15R Wt Motor Base Conn Molex
77AC8135
L1-15R Wt Motor Base Conn Molex
77AC8135
L1-15R WT MOTOR BASE CONN
L1-15R WT MOTOR BASE CONN
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
25W04MB
77AC8135
Product Name
L1-15R Wt Motor Base Conn Molex
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Rego Electronics Inc.
Hybrid Power Straight Press Fit Type Edge Card Connector
80306-2A1S24P111ACB30PA
Specs
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2.5mm DIP Pogo Pin Female
View Details
Douglas Electrical Components
Hermetic Bulkhead Connector
24002
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
PIC Wire & Cable
50 Ohm N Connector, N Inline Jack
190324
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Coupling
Threaded
View Details