Molex Super-Safeway Conn Nema L1-15 15A/125V Molex 2504

Description
SUPER-SAFEWAY CONN NEMA L1-15 15A/125V
Description
SUPER-SAFEWAY CONN NEMA L1-15 15A/125V

Suppliers

Company
Product
Description
Supplier Links
Super-Safeway Conn Nema L1-15 15A/125V Molex - 77AC8144 - Newark, An Avnet Company
Chicago, IL, United States
Super-Safeway Conn Nema L1-15 15A/125V Molex
77AC8144
Super-Safeway Conn Nema L1-15 15A/125V Molex 77AC8144
SUPER-SAFEWAY CONN NEMA L1-15 15A/125V

SUPER-SAFEWAY CONN NEMA L1-15 15A/125V

Supplier's Site
Super-Safeway Conn Nema L1-15 15A/125V Molex - 06H7050 - Newark, An Avnet Company
Chicago, IL, United States
Super-Safeway Conn Nema L1-15 15A/125V Molex
06H7050
Super-Safeway Conn Nema L1-15 15A/125V Molex 06H7050
SUPER-SAFEWAY CONN NEMA L1-15 15A/125V

SUPER-SAFEWAY CONN NEMA L1-15 15A/125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC8144
Product Name Super-Safeway Conn Nema L1-15 15A/125V Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details