Molex Flat Flex Ribbon Jumpers, Cables 250010902

Description
"9 Position Ribbon Cable 0.100"" (2.54mm) 2.250"" (57.15mm)"
Request a Quote Datasheet
Description
"9 Position Ribbon Cable 0.100"" (2.54mm) 2.250"" (57.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 23-0250010902-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
23-0250010902-ND
Flat Flex Ribbon Jumpers, Cables 23-0250010902-ND
"9 Position Ribbon Cable 0.100"" (2.54mm) 2.250"" (57.15mm)"

"9 Position Ribbon Cable 0.100"" (2.54mm) 2.250"" (57.15mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 23-0250010902-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details