Molex Flat Flex Ribbon Jumpers, Cables 250010706

Description
"7 Position Ribbon Cable 0.100"" (2.54mm) 6.250"" (158.75mm)"
Request a Quote Datasheet
Description
"7 Position Ribbon Cable 0.100"" (2.54mm) 6.250"" (158.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 23-0250010706-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
23-0250010706-ND
Flat Flex Ribbon Jumpers, Cables 23-0250010706-ND
"7 Position Ribbon Cable 0.100"" (2.54mm) 6.250"" (158.75mm)"

"7 Position Ribbon Cable 0.100"" (2.54mm) 6.250"" (158.75mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 23-0250010706-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBS-L1G4-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
3 suppliers