Molex Flat Flex Ribbon Jumpers, Cables 250010604

Description
"6 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"
Request a Quote Datasheet
Description
"6 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 23-0250010604-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
23-0250010604-ND
Flat Flex Ribbon Jumpers, Cables 23-0250010604-ND
"6 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"

"6 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 23-0250010604-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-24-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details