Manufacturer: Molex, LLC
Win Source Part Number: 906034-0250010602
Series: 25001
Features: 6 Position Ribbon Cable 0.100" (2.54mm) 2.250" (57.15mm)
Package: Bag
Part Status: Obsolete
Family Name: 025001
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Other Part Number: 025001-0602, 025001-0602-E, 0250010602-E, 25001-0602, 25001-0602-E, 250010602, 250010602-E, WM06-02A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906034-0250010602 |
| Product Name | Unclassified - 0250010602 |