Molex Flat Flex Ribbon Jumpers, Cables 250010504

Description
"5 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"
Request a Quote Datasheet
Description
"5 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 23-0250010504-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
23-0250010504-ND
Flat Flex Ribbon Jumpers, Cables 23-0250010504-ND
"5 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"

"5 Position Ribbon Cable 0.100"" (2.54mm) 4.250"" (107.95mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 23-0250010504-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details