Molex Cable Assy, 10Pos, 101.6Mm; Connector Type A Molex 25001-1004

Description
CABLE ASSY, 10POS, 101.6MM; Connector Type A:-; Connector Type B:-; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product Range:25001 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10POS, 101.6MM; Connector Type A:-; Connector Type B:-; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product Range:25001 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10Pos, 101.6Mm; Connector Type A Molex - 25M1999 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, 101.6Mm; Connector Type A Molex
25M1999
Cable Assy, 10Pos, 101.6Mm; Connector Type A Molex 25M1999
CABLE ASSY, 10POS, 101.6MM; Connector Type A:-; Connector Type B:-; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product Range:25001 Series RoHS Compliant: Yes

CABLE ASSY, 10POS, 101.6MM; Connector Type A:-; Connector Type B:-; No. of Positions:10Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product Range:25001 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1999
Product Name Cable Assy, 10Pos, 101.6Mm; Connector Type A Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details