Molex Cable Assy, 8Pos, 50Mm; Connector To Connector Molex 25001-0802

Description
CABLE ASSY, 8POS, 50MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Connector Pitch:2.54mm; Product Range:25001 Series RoHS Compliant: Yes
Description
CABLE ASSY, 8POS, 50MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Connector Pitch:2.54mm; Product Range:25001 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, 50Mm; Connector To Connector Molex - 25M1993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, 50Mm; Connector To Connector Molex
25M1993
Cable Assy, 8Pos, 50Mm; Connector To Connector Molex 25M1993
CABLE ASSY, 8POS, 50MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Connector Pitch:2.54mm; Product Range:25001 Series RoHS Compliant: Yes

CABLE ASSY, 8POS, 50MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:8Positions; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Connector Pitch:2.54mm; Product Range:25001 Series RoHS Compliant: Yes

Supplier's Site
Molex - 56H4674 - Newark, An Avnet Company
Chicago, IL, United States
Molex
56H4674
Molex 56H4674
Molex

Molex

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 25M1993 56H4674
Product Name Cable Assy, 8Pos, 50Mm; Connector To Connector Molex Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details