Molex Cable Assy, 3Pos, 101.6Mm; Connector To Connector Molex 25001-0304

Description
CABLE ASSY, 3POS, 101.6MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:3Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Length:4.25" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS, 101.6MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:3Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Length:4.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos, 101.6Mm; Connector To Connector Molex - 25M1980 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, 101.6Mm; Connector To Connector Molex
25M1980
Cable Assy, 3Pos, 101.6Mm; Connector To Connector Molex 25M1980
CABLE ASSY, 3POS, 101.6MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:3Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Length:4.25" RoHS Compliant: Yes

CABLE ASSY, 3POS, 101.6MM; Connector to Connector:Board to Board Jumper to Board to Board Jumper; No. of Positions:3Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Cable Length:4.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1980
Product Name Cable Assy, 3Pos, 101.6Mm; Connector To Connector Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details