CABLE ASSY, MEGA-FIT 10P RCPT-RCPT, 2M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Ways; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Mega-Fit OTS 245136 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30AK0816 |
| Product Name | Cable Assy, Mega-Fit 10P Rcpt-Rcpt, 2M; Connector To Connector Molex |
| Cable Length | 6.56 ft (20 dm) |