CABLE ASSY, 10POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Position
CABLE ASSY, MEGA-FIT 10P RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 245136 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AC8097 |
| Product Name | Cable Assy, 10Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex |
| Cable Length | 3.28 ft (10 dm) |