Molex Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 245136-0820

Description
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 58AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
58AC8095
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 58AC8095
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC8095
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details