Molex Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 245136-0610

Description
CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Description
CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 58AC8091 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
58AC8091
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 58AC8091
CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site
Cable Assy, Mega-Fit 6P Rcpt-Rcpt, 1M; Connector To Connector Molex - 30AK0810 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mega-Fit 6P Rcpt-Rcpt, 1M; Connector To Connector Molex
30AK0810
Cable Assy, Mega-Fit 6P Rcpt-Rcpt, 1M; Connector To Connector Molex 30AK0810
CABLE ASSY, MEGA-FIT 6P RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 245136 Series; RoHS Compliant: Yes

CABLE ASSY, MEGA-FIT 6P RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 245136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC8091
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details