Molex MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED 245136-0410

Description
MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED
Request a Quote Datasheet
Description
MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED - 245136-0410 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED
245136-0410
MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED 245136-0410
MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED

MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 33AC9375 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
33AC9375
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 33AC9375
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 245136-0410 33AC9375
Product Name MEGAFIT 4 CIRCUIT BLACK 1M OVERMOLDED Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details