Molex Rectangular Cable Assemblies 2451350220

Description
2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - WM15750-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
WM15750-ND
Rectangular Cable Assemblies WM15750-ND
2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

2 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Rectangular Cable Assemblies - 2451350220
1026930-2451350220
Rectangular Cable Assemblies - 2451350220 1026930-2451350220
Manufacturer: Molex, LLC Win Source Part Number: 1026930-2451350220 Number of Positions: 2 Color: Black, Individual (Round) Connector Type: Socket to Socket Number of Rows: 1 Contact Finish: Tin Length: 6.56' (2.00m) Cable Termination: Crimp Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1026930-2451350220
Number of Positions: 2
Color: Black, Individual (Round)
Connector Type: Socket to Socket
Number of Rows: 1
Contact Finish: Tin
Length: 6.56' (2.00m)
Cable Termination: Crimp
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assembly - 450-2451350220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2451350220
Cable Assembly 450-2451350220
MINIFIT JR 2 CIRCUIT BLACK 2M Product overview: 2451350220 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2451350220 can be used for catalog matching and distributor lookup.

MINIFIT JR 2 CIRCUIT BLACK 2M Product overview: 2451350220 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2451350220 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15750-ND 1026930-2451350220 450-2451350220
Product Name Rectangular Cable Assemblies Rectangular Cable Assemblies - 2451350220 Cable Assembly
Cable Shielding No Shielding Unshielded
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Connector Type Socket to Socket Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers