Molex Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 245135-0820

Description
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes
Description
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 33AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
33AC9370
Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 33AC9370
CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9370
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details