Molex Wire to Board Cables 245135-0620

Description
Molex 245135-0620 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 245135-0620 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617528
Wire to Board Cables 1617528
Molex 245135-0620 Wire to Board Cable

Molex 245135-0620 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617476
Wire to Board Cables 1617476
Molex 245135-0620 Wire to Board Cable

Molex 245135-0620 Wire to Board Cable

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 33AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
33AC9367
Cable Assy, 6Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 33AC9367
CABLE ASSY, 6POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1617528 33AC9367
Product Name Wire to Board Cables Cable Assy, 6Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details