Molex Wire to Board Cables 245135-0610

Description
Molex 245135-0610 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 245135-0610 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617524
Wire to Board Cables 1617524
Molex 245135-0610 Wire to Board Cable

Molex 245135-0610 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617475
Wire to Board Cables 1617475
Molex 245135-0610 Wire to Board Cable

Molex 245135-0610 Wire to Board Cable

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 33AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
33AC9366
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 33AC9366
CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:18AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1617524 33AC9366
Product Name Wire to Board Cables Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data