Molex Wire to Board Cables 245135-0220

Description
Molex 245135-0220 Wire to Board Cable
Request a Quote
Description
Molex 245135-0220 Wire to Board Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617470
Wire to Board Cables 1617470
Molex 245135-0220 Wire to Board Cable

Molex 245135-0220 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617498
Wire to Board Cables 1617498
Molex 245135-0220 Wire to Board Cable

Molex 245135-0220 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex - 33AC9361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
33AC9361
Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex 33AC9361
CABLE ASSY, 2POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 6.6ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:2m; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1617470 33AC9361
Product Name Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 6.6Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details