Molex Cable Assy, 10Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex 245132-1050

Description
CABLE ASSY, 10POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex - 33AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex
33AC9358
Cable Assy, 10Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex 33AC9358
CABLE ASSY, 10POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 16.4ft; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:5m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9358
Product Name Cable Assy, 10Pos, Rcpt-Rcpt, 16.4Ft; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details