Molex Wire to Board Cables 245132-1005

Description
Molex 245132-1005 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 245132-1005 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1251622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1251622
Wire to Board Cables 1251622
Molex 245132-1005 Wire to Board Cable

Molex 245132-1005 Wire to Board Cable

Supplier's Site
Cable Assy, 10Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex - 33AC9354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
33AC9354
Cable Assy, 10Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex 33AC9354
CABLE ASSY, 10POS, RCPT-RCPT, 19.7"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 19.7"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1251622 33AC9354
Product Name Wire to Board Cables Cable Assy, 10Pos, Rcpt-Rcpt, 19.7; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6811A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Serial Cables - 1828919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Type Flat Cable
View Details